8mm snap-in panel LED wires, blue 24Vdc
"LED Panel Indicator Blue Diffused 30° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
QS Series snap in Panel mount Blue indic
LED Panel Mount Indicators 8mm Wires Blue 24V
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 7863785 | 679-3405-ND | QS83XXB24 | QS83XXB24 |
| Product Name | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Blue; Blue | Blue | Blue | |
| Terminal Type | Wire Leads; Lead wires | Wire Leads |