QS Series snap in Panel mount Orange ind
LED Panel Indicator Orange Diffused 30° 24V 20mA Solder Lug
8mm snap-in panel LED, orange 24Vdc
8mm snap-in panel LED, orange 24Vdc
LED Panel Mount Indicators 8mm SOLD LUG/FASTON Orange 24V
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS81XXO24 | 679-3392-ND | 7863690P | 7863690 | QS81XXO24 |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | Panel Mount Indicators | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Orange | Orange | Orange; Orange | Orange; Orange | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals; Faston, solder lug |