QS-Series snap-in panel mount LED indicator for 8 mm panel cut-out, with high brightness yellow LED operating at 220 VAC, 3 mA, and 380 mcd forward intensity. Features polycarbonate diffused lens, solder lug/Faston or 200 mm PVC wires, and operates from -30 °C to +85 °C. Gold Faston terminal denotes anode, silver denotes cathode. Bi-colour and flashing variants are available as special options. UL496 recognized.
LED Panel Mount Indicator, Snap-in, Yellow, 8 mm, 220 VAC, 3 mA, 380 mcd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4920 |
| Product Name | Led Panel Mount Indicator, Snap-In, Yellow, 8 Mm, 220 Vac, 3 Ma, 380 Mcd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |