QS Series snap in Panel mount LED indica
LED Panel Indicator Red Diffused 45° 110V 6mA Solder Lug
8mm snap-in panel LED, red 110Vac
LED Panel Mount Indicators 8mm SOLD LUG/FASTON Bright Red 110VDC
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS81XXHR110 | 679-3407-ND | 7863794P | QS81XXHR110 |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Red | Red; Red | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |