QS Series snap in Panel mount LED indica
8mm snap-in panel LED, green 110Vac
LED Panel Indicator Green Diffused 45° 110V 6mA Solder Lug
LED Panel Mount Indicators 8mm SOLD LUG/FASTON Bright Green 110VDC
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS81XXHG110 | 7863808 | 679-3408-ND | QS81XXHG110 |
| Product Name | LED Indication | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Green; Green | Green | ||
| Terminal Type | Solder Terminals; Faston, solder lug | Solder Terminals |