QS81XXHB220 is an 8 mm snap-in panel mount LED indicator with a blue high-brightness LED, rated for 220 VAC operation at 3 mA. It features a polycarbonate lens and body, solder lug or faston terminations, and a 45° viewing angle. The LED is designed for daylight visibility and meets UL496 recognition. Standard wire length is 200 mm, with red wire as anode and black as cathode. Operating temperature range is -30°C to +85°C. All 110 VAC and 220 VAC variants include high-brightness LEDs as standard.
LED Panel Mount Indicator, Snap-in, Blue, 8 mm, 220 VAC, 3 mA, 1.6 cd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4890 |
| Product Name | Led Panel Mount Indicator, Snap-In, Blue, 8 Mm, 220 Vac, 3 Ma, 1.6 Cd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |