QS-Series snap-in panel mount LED indicator for 8mm panel cut-out, blue, 12VDC operating voltage, 20mA current, and 800 mcd standard intensity. Features solder lug/faston termination, polycarbonate lens (UL94V-0), and viewing angle of 30°. Operates from -30°C to +85°C with 100,000-hour life expectancy. UL496 recognized component.
LED Panel Mount Indicator, Snap-in, Blue, 8 mm, 12 VDC, 20 mA, 800 mcd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4880 |
| Product Name | Led Panel Mount Indicator, Snap-In, Blue, 8 Mm, 12 Vdc, 20 Ma, 800 Mcd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |