"LED Panel Indicator Yellow Diffused 30° 12V 20mA Wire Leads - 7.87"" (200.00mm)"
QS Series snap in Panel mount Yellow LED
6mm snap-in panel LED wires,yellow 12Vdc
6mm snap-in panel LED wires,yellow 12Vdc
LED Panel Mount Indicators 6mm Wires Yellow 12V
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3373-ND | QS63XXY12 | 7863577P | 7863577 | QS63XXY12 |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | Panel Mount Indicators | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Yellow | Yellow | Yellow; Yellow | Yellow; Yellow | |
| Terminal Type | Wire Leads | Wire Leads; Lead Wire | Wire Leads; Lead wires |