LED Panel Indicator White Diffused 30° 12V 20mA Solder Lug
6mm snap-in panel LED, white 12Vdc
6mm snap-in panel LED, white 12Vdc
QS Series snap in Panel mount White LED
LED Panel Mount Indicators 6mm SOLD LUG/FASTON White 12V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3364-ND | 7863549 | 7863549P | QS61XXW12 | QS61XXW12 |
| Product Name | Panel Indicators, Pilot Lights | Panel Mount Indicators | Panel Mount Indicators | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | White | White; White | White; White | White | |
| Terminal Type | Solder Terminals | Solder Terminals; Faston, solder lug | Solder Terminals; Solder Lug |