QS Series snap in Panel mount Red LED in
6mm snap-in panel LED, red 24Vdc
LED Panel Indicator Red Diffused 30° 24V 20mA Solder Lug
LED Panel Mount Indicators 6mm SOLD LUG/FASTON Red 24V
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS61XXR24 | 7863542P | 679-3365-ND | QS61XXR24 |
| Product Name | LED Indication | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Red | Red; Red | Red | |
| Terminal Type | Solder Terminals; Solder Lug | Solder Terminals |