LED Panel Indicator Red Diffused 30° 12V 20mA Solder Lug
QS Series snap in Panel mount Red LED in
6mm snap-in panel LED, red 12Vdc
LED Panel Mount Indicators 6mm SOLD LUG/FASTON Red 12V
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3359-ND | QS61XXR12 | 7863520 | QS61XXR12 |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Red | Red | Red; Red | |
| Terminal Type | Solder Terminals | Solder Terminals; Faston, solder lug |