LED Panel Indicator Green Diffused 30° 12V 20mA Solder Lug
6mm snap-in panel LED, green 12Vdc
QS Series snap in Panel mount Green LED
LED Panel Mount Indicators 6mm SOLD LUG/FASTON Green 12V
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3360-ND | 7863524 | QS61XXG12 | QS61XXG12 |
| Product Name | Panel Indicators, Pilot Lights | Panel Mount Indicators | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Green | Green; Green | Green | |
| Terminal Type | Solder Terminals | Solder Terminals; Faston, solder lug |