QS Series snap in Panel mount Blue LED i
LED Panel Indicator Blue Diffused 30° 24V 20mA Solder Lug
6mm snap-in panel LED, blue 24Vdc
6mm snap-in panel LED, blue 24Vdc
LED Panel Mount Indicators 6mm SOLD LUG/FASTON Blue 24V
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS61XXB24 | 679-3369-ND | 7863552P | 7863552 | QS61XXB24 |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | Panel Mount Indicators | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Blue | Blue | Blue; Blue | Blue; Blue | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals; Faston, solder lug |