"LED Panel Indicator Red Diffused 30° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
12mm snap-in panel LED wires, red 24Vdc
QS Series snap in Panel mount Red LED in
LED Panel Mount Indicators 12mm Wires Red 24V
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3497-ND | 7864325 | QS123XXR24 | QS123XXR24 |
| Product Name | Panel Indicators, Pilot Lights | Panel Mount Indicators | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Red | Red; Red | Red | |
| Terminal Type | Wire Leads | Wire Leads; Lead wires |