QS Series snap in Panel mount Orange LED
"LED Panel Indicator Orange Diffused 30° 12V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators 12mm Wires Orange 12V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS123XXO12 | 679-3494-ND | QS123XXO12 |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Orange | Orange | |
| Terminal Type | Wire Leads |