APEM Components, Inc. Panel Mount Indicators QS123XXHO110

Description
12mm snap-in LED wires, orange 110Vac
Request a Quote Datasheet
Description
12mm snap-in LED wires, orange 110Vac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 7864397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
7864397
Panel Mount Indicators 7864397
12mm snap-in LED wires, orange 110Vac

12mm snap-in LED wires, orange 110Vac

Supplier's Site
LED Indication - QS123XXHO110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
QS123XXHO110
LED Indication QS123XXHO110
QS Series snap in Panel mount LED indica

QS Series snap in Panel mount LED indica

Buy Now
Panel Indicators, Pilot Lights - 679-3518-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-3518-ND
Panel Indicators, Pilot Lights 679-3518-ND
"LED Panel Indicator Orange Diffused 45° 110V 6mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Orange Diffused 45° 110V 6mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
QS123XXHO110
LED Panel Mount Indicators QS123XXHO110
LED Panel Mount Indicators 12mm Wires Bright Orange 110VDC

LED Panel Mount Indicators 12mm Wires Bright Orange 110VDC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 7864397 QS123XXHO110 679-3518-ND QS123XXHO110
Product Name Panel Mount Indicators LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Orange; Orange Orange
Terminal Type Wire Leads; Lead wires Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Incandescent Light Bulbs - 105118 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4618-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details
2 suppliers