Snap-in panel mount LED indicator with a 12 mm cut-out, orange high-brightness LED, rated for 110 VAC operation at 6 mA, with a forward intensity of 4100 mcd. The device features a polycarbonate lens, solder lug or faston terminations, and a viewing angle of 45°. Operates within a temperature range of -30°C to +85°C and meets UL496 recognition. Standard wire length is 200 mm, with red as the anode and black as the cathode. All 110 VAC variants include high-brightness LEDs.
LED Panel Mount Indicator, Snap-in, Orange, 12 mm, 110 VAC, 6 mA, 4.1 cd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4732 |
| Product Name | Led Panel Mount Indicator, Snap-In, Orange, 12 Mm, 110 Vac, 6 Ma, 4.1 Cd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |