Snap-in panel mount LED indicator for 12 mm diameter panel cut-outs, with a blue high-brightness LED rated for 12 VDC operation at 20 mA, offering 800 mcd forward intensity. The device features a polycarbonate lens and body, solder lug or Faston terminal options, and a 45° viewing angle. Standard wire length is 200 mm, with red and black wires indicating anode and cathode respectively. Operating temperature ranges from -30°C to +85°C, with a 100,000-hour life expectancy. The part is UL496 recognized and meets UL94V-0 flammability rating.
LED Panel Mount Indicator, Snap-in, Blue, 12 mm, 12 VDC, 20 mA, 800 mcd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4712 |
| Product Name | Led Panel Mount Indicator, Snap-In, Blue, 12 Mm, 12 Vdc, 20 Ma, 800 Mcd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |