"LED Panel Indicator Blue Diffused 30° 12V 20mA Wire Leads - 7.87"" (200.00mm)"
12mm snap-in panel LED wires, blue 12Vdc
12mm snap-in panel LED wires, blue 12Vdc
QS Series snap in Panel mount Blue LED i
LED Panel Mount Indicators 12mm Wires Blue 12V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3495-ND | 7864328P | 7864328 | QS123XXB12 | QS123XXB12 |
| Product Name | Panel Indicators, Pilot Lights | Panel Mount Indicators | Panel Mount Indicators | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Blue | Blue; Blue | Blue; Blue | Blue | |
| Terminal Type | Wire Leads | Wire Leads; Lead Wire | Wire Leads; Lead wires |