12mm snap-in panel LED, red 24Vdc
APEM QS121XXR24 Panel Mount Indicator
LED Panel Indicator Red Diffused 30° 24V 20mA Solder Lug
QS Series snap in Panel mount Red LED in
LED Panel Mount Indicators 12mm SOLD LUG/FASTON Red 24V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 7864280P | 7864280 | 679-3485-ND | QS121XXR24 | QS121XXR24 |
| Product Name | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| LED Color | Red; Red | Red; Red | Red | Red | |
| Terminal Type | Solder Terminals; Solder Lug | Solder Terminals; Faston, solder lug | Solder Terminals | ||
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |