LED Panel Indicator Yellow Diffused 45° 220V 3mA Solder Lug
QS Series snap in Panel mount LED indica
12mm snap-in panel LED, yellow 220Vac
12mm snap-in panel LED, yellow 220Vac
LED Panel Mount Indicators 12mm SOLD LUG/FASTON Bright Yellow 220VDC
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3511-ND | QS121XXHY220 | 7864371P | 7864371 | QS121XXHY220 |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | Panel Mount Indicators | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Yellow | Yellow; Yellow | Yellow; Yellow | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals; Faston, solder lug |