QS-series snap-in panel mount LED indicator with a 12mm diameter cut-out, white (clear) high-brightness LED, rated for 110VAC operation at 6mA, with a forward intensity of 2500 mcd. Features snap-in mounting, polycarbonate lens (UL94V-0), solder lug/faston or wire terminations (22AWG), and operates within -30°C to +85°C. All 110VAC variants include high-brightness LEDs as standard. Viewing angle is 45° due to high-brightness design. Life expectancy is 100,000 hours.
LED Panel Mount Indicator, Snap-in, White, 12 mm, 110 VAC, 6 mA, 2.5 cd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4680 |
| Product Name | Led Panel Mount Indicator, Snap-In, White, 12 Mm, 110 Vac, 6 Ma, 2.5 Cd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |