12mm snap-in panel LED, red 110Vac
12mm snap-in panel LED, red 110Vac
LED Panel Indicator Red Diffused 45° 110V 6mA Solder Lug
QS Series snap in Panel mount LED indica
LED Panel Mount Indicators 12mm SOLD LUG/FASTON Bright Red 110VDC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 7864347 | 7864347P | 679-3503-ND | QS121XXHR110 | QS121XXHR110 |
| Product Name | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Red; Red | Red; Red | Red | ||
| Terminal Type | Solder Terminals; Faston, solder lug | Solder Terminals; Solder Lug | Solder Terminals |