QS Series snap in Panel mount LED indica
12mm snap-in panel LED, orange 220Vac
12mm snap-in panel LED, orange 220Vac
LED Panel Indicator Orange Diffused 45° 220V 3mA Solder Lug
LED Panel Mount Indicators 12mm SOLD LUG/FASTON Bright Orange 220VDC
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS121XXHO220 | 7864375P | 7864375 | 679-3512-ND | QS121XXHO220 |
| Product Name | LED Indication | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Orange; Orange | Orange; Orange | Orange | ||
| Terminal Type | Solder Terminals; Solder Lug | Solder Terminals; Faston, solder lug | Solder Terminals |