LED Panel Indicator Blue Diffused 45° 220V 3mA Solder Lug
APEM QS121XXHB220 Panel Mount Indicator
12mm snap-in panel LED, blue 220Vac
QS Series snap in Panel mount LED indica
LED Panel Mount Indicators 12mm SOLD LUG/FASTON Bright Blue 220VDC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3513-ND | 7864384 | 7864384P | QS121XXHB220 | QS121XXHB220 |
| Product Name | Panel Indicators, Pilot Lights | Panel Mount Indicators | Panel Mount Indicators | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Blue | Blue; Blue | Blue; Blue | ||
| Terminal Type | Solder Terminals | Solder Terminals; Faston, solder lug | Solder Terminals; Solder Lug |