LED Panel Indicator Green Diffused 30° 12V 20mA Solder Lug
QS Series snap in Panel mount Green LED
12mm snap-in panel LED, green 12Vdc
12mm snap-in panel LED, green 12Vdc
LED Panel Mount Indicators 12mm SOLD LUG/FASTON Green 12V
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3480-ND | QS121XXG12 | 7864277 | 7864277P | QS121XXG12 |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | Panel Mount Indicators | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Green | Green | Green; Green | Green; Green | |
| Terminal Type | Solder Terminals | Solder Terminals; Faston, solder lug | Solder Terminals; Solder Lug |