APEM QS121XXB12 Panel Mount Indicator
12mm snap-in panel LED, blue 12Vdc
LED Panel Indicator Blue Diffused 30° 12V 20mA Solder Lug
QS Series snap in Panel mount Blue LED i
LED Panel Mount Indicators 12mm SOLD LUG/FASTON Blue 12V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 7864283 | 7864283P | 679-3483-ND | QS121XXB12 | QS121XXB12 |
| Product Name | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Blue; Blue | Blue; Blue | Blue | Blue | |
| Terminal Type | Solder Terminals; Faston, solder lug | Solder Terminals; Solder Lug | Solder Terminals |