"LED Panel Indicator Yellow Diffused 30° 12V 20mA Wire Leads - 7.87"" (200.00mm)"
QS Series snap in Panel mount Yellow LED
LED Panel Mount Indicators 10mm Wires Yellow 12V
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3445-ND | QS103XXY12 | QS103XXY12 |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Yellow | Yellow | |
| Terminal Type | Wire Leads |