QS Series snap in Panel mount LED indica
"LED Panel Indicator Yellow Diffused 45° 220V 3mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators 10mm Wires Bright Yellow 220VDC
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS103XXHY220 | 679-3475-ND | QS103XXHY220 |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Yellow | ||
| Terminal Type | Wire Leads |