QS-Series snap-in panel mount LED indicator with 10 mm cut-out size, yellow high-brightness LED rated for 110 VAC operation at 6 mA, offering 380 mcd intensity. Features a polycarbonate lens (UL94V-0), solder lug or Faston terminations, and a 200 mm standard wire length with red anode and black cathode. Operates from -30°C to +85°C with a 100,000-hour life expectancy. High-brightness LEDs are standard for AC voltage models. UL496 recognized component.
LED Panel Mount Indicator, Snap-in, Yellow, 10 mm, 110 VAC, 6 mA, 380 mcd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4622 |
| Product Name | Led Panel Mount Indicator, Snap-In, Yellow, 10 Mm, 110 Vac, 6 Ma, 380 Mcd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |