Snap-in panel mount LED indicator for 10mm cut-out, rated for 110VAC operation with 6mA current draw, featuring a high-brightness red LED with 6,000 mcd intensity. Mounts without additional hardware, uses a polycarbonate lens (UL94V-0), and includes standard 200mm PVC-insulated wires (22AWG) with red anode and black cathode. Operates from -30°C to +85°C, with 100,000-hour life expectancy and UL496 recognition.
LED Panel Mount Indicator, Snap-in, Red, 10 mm, 110 VAC, 6 mA, 6 cd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4610 |
| Product Name | Led Panel Mount Indicator, Snap-In, Red, 10 Mm, 110 Vac, 6 Ma, 6 Cd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |