QS-series snap-in panel mount LED indicator with a 10mm cut-out, orange high-brightness LED, and 110VAC operating voltage, delivering 4100 mcd forward intensity at 6 mA. The part features a polycarbonate lens and body (UL94V-0), solder lug or faston terminations, and a standard 200 mm wire length with red anode and black cathode. It operates from -30°C to +85°C, has a 45° viewing angle, and is rated for 100,000 hours life expectancy. Bi-colour and flashing options are available; AC models include high-brightness LEDs. UL496 recognised component.
LED Panel Mount Indicator, Snap-in, Orange, 10 mm, 110 VAC, 6 mA, 4.1 cd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4604 |
| Product Name | Led Panel Mount Indicator, Snap-In, Orange, 10 Mm, 110 Vac, 6 Ma, 4.1 Cd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |