"LED Panel Indicator Blue Diffused 45° 110V 6mA Wire Leads - 7.87"" (200.00mm)"
QS Series snap in Panel mount LED indica
LED Panel Mount Indicators 10mm Wires Bright Blue 110VDC
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3471-ND | QS103XXHB110 | QS103XXHB110 |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Blue | ||
| Terminal Type | Wire Leads |