"LED Panel Indicator Green Diffused 30° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
QS Series snap in Panel mount Green LED
10mm snap-in panel LED wires,green 24Vdc
10mm snap-in panel LED wires,green 24Vdc
LED Panel Mount Indicators 10mm Wires Green 24V
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3450-ND | QS103XXG24 | 7864176P | 7864176 | QS103XXG24 |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | Panel Mount Indicators | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Green | Green | Green; Green | Green; Green | |
| Terminal Type | Wire Leads | Wire Leads; Lead Wire | Wire Leads; Lead wires |