QS Series snap in Panel mount Blue LED i
10mm snap-in panel LED wires, blue 12Vdc
10mm snap-in panel LED wires, blue 12Vdc
"LED Panel Indicator Blue Diffused 30° 12V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators 10mm Wires Blue 12V
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS103XXB12 | 7864160 | 7864160P | 679-3447-ND | QS103XXB12 |
| Product Name | LED Indication | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Blue | Blue; Blue | Blue; Blue | Blue | |
| Terminal Type | Wire Leads; Lead wires | Wire Leads; Lead Wire | Wire Leads |