10mm snap-in panel LED, yellow 24Vdc
10mm snap-in panel LED, yellow 24Vdc
QS Series snap in Panel mount Yellow LED
LED Panel Indicator Yellow Diffused 30° 24V 20mA Solder Lug
LED Panel Mount Indicators 10mm SOLD LUG/FASTON Yellow 24V
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 7864135P | 7864135 | QS101XXY24 | 679-3439-ND | QS101XXY24 |
| Product Name | Panel Mount Indicators | Panel Mount Indicators | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| LED Color | Yellow; Yellow | Yellow; Yellow | Yellow | Yellow | |
| Terminal Type | Solder Terminals; Solder Lug | Solder Terminals; Faston, solder lug | Solder Terminals | ||
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |