LED Panel Indicator White Diffused 30° 24V 20mA Solder Lug
QS Series snap in Panel mount White LED
10mm snap-in panel LED, white 24Vdc
10mm snap-in panel LED, white 24Vdc
LED Panel Mount Indicators 10mm SOLD LUG/FASTON White 24V
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3442-ND | QS101XXW24 | 7864141P | 7864141 | QS101XXW24 |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | Panel Mount Indicators | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | White | White | White; White | White; White | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals; Faston, solder lug |