10mm snap-in panel LED, white 12Vdc
10mm snap-in panel LED, white 12Vdc
QS Series snap in Panel mount White LED
LED Panel Indicator White Diffused 30° 12V 20mA Solder Lug
LED Panel Mount Indicators 10mm SOLD LUG/FASTON White 12V
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 7864129P | 7864129 | QS101XXW12 | 679-3436-ND | QS101XXW12 |
| Product Name | Panel Mount Indicators | Panel Mount Indicators | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| LED Color | White; White | White; White | White | White | |
| Terminal Type | Solder Terminals; Solder Lug | Solder Terminals; Faston, solder lug | Solder Terminals | ||
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |