QS Series snap in Panel mount Red LED in
LED Panel Indicator Red Diffused 30° 24V 20mA Solder Lug
10mm snap-in panel LED, red 24Vdc
10mm snap-in panel LED, red 24Vdc
LED Panel Mount Indicators 10mm SOLD LUG/FASTON Red 24V
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS101XXR24 | 679-3437-ND | 7864123P | 7864123 | QS101XXR24 |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | Panel Mount Indicators | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Red | Red | Red; Red | Red; Red | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals; Faston, solder lug |