LED Panel Indicator Red Diffused 30° 12V 20mA Solder Lug
QS Series snap in Panel mount Red LED in
APEM QS101XXR12 Panel Mount Indicator
10mm snap-in panel LED, red 12Vdc
LED Panel Mount Indicators 10mm SOLD LUG/FASTON Red 12V
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3431-ND | QS101XXR12 | 7864101 | 7864101P | QS101XXR12 |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | Panel Mount Indicators | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Red | Red | Red; Red | Red; Red | |
| Terminal Type | Solder Terminals | Solder Terminals; Faston, solder lug | Solder Terminals; Solder Lug |