QS Series snap in Panel mount Orange LED
10mm snap-in panel LED, orange 24Vdc
APEM QS101XXO24 Panel Mount Indicator
LED Panel Indicator Orange Diffused 30° 24V 20mA Solder Lug
LED Panel Mount Indicators 10mm SOLD LUG/FASTON Orange 24V
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS101XXO24 | 7864139P | 7864139 | 679-3440-ND | QS101XXO24 |
| Product Name | LED Indication | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Orange | Orange; Orange | Orange; Orange | Orange | |
| Terminal Type | Solder Terminals; Solder Lug | Solder Terminals; Faston, solder lug | Solder Terminals |