QS Series snap in Panel mount LED indica
LED Panel Indicator White Diffused 45° 220V 3mA Solder Lug
LED Panel Mount Indicators 10mm SOLD LUG/FASTON Bright White 220VDC
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS101XXHW220 | 679-3466-ND | QS101XXHW220 |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | White | ||
| Terminal Type | Solder Terminals |