LED Panel Indicator Red Diffused 45° 220V 3mA Solder Lug
APEM QS101XXHR220 Panel Mount Indicator
10mm snap-in panel LED, red 220Vac
QS Series snap in Panel mount LED indica
LED Panel Mount Indicators 10mm SOLD LUG/FASTON Bright Red 220VDC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3461-ND | 7864202 | 7864202P | QS101XXHR220 | QS101XXHR220 |
| Product Name | Panel Indicators, Pilot Lights | Panel Mount Indicators | Panel Mount Indicators | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Red | Red; Red | Red; Red | ||
| Terminal Type | Solder Terminals | Solder Terminals; Faston, solder lug | Solder Terminals; Solder Lug |