QS-Series snap-in panel mount LED indicator with a 10mm cut-out, blue high-brightness LED, and rated for 110VAC operation at 6mA. It features a polycarbonate lens (UL94V-0), solder lug/Faston terminations with gold anode and silver cathode, and a viewing angle of 45°. The LED has a forward intensity of 1600 mcd and a forward voltage of 28VDC, with a life expectancy of 100,000 hours and an operating temperature range of -30°C to +85°C. All 110VAC variants include high-brightness LEDs. The part meets UL496 recognition.
LED Panel Mount Indicator, Snap-in, Blue, 10 mm, 110 VAC, 6 mA, 1.6 cd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4528 |
| Product Name | Led Panel Mount Indicator, Snap-In, Blue, 10 Mm, 110 Vac, 6 Ma, 1.6 Cd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |