10mm snap-in panel LED, blue 12Vdc
LED Panel Indicator Blue Diffused 30° 12V 20mA Solder Lug
QS Series snap in Panel mount Blue LED i
LED Panel Mount Indicators 10mm SOLD LUG/FASTON Blue 12V
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 7864126 | 679-3435-ND | QS101XXB12 | QS101XXB12 |
| Product Name | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Blue; Blue | Blue | Blue | |
| Terminal Type | Solder Terminals; Faston, solder lug | Solder Terminals |