APEM Components, Inc. LED Indication QRM85BXXY02E

Description
Rear mount 8mm indicator Yellow 2VDC, IP
Request a Quote Datasheet
Description
Rear mount 8mm indicator Yellow 2VDC, IP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - QRM85BXXY02E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
QRM85BXXY02E
LED Indication QRM85BXXY02E
Rear mount 8mm indicator Yellow 2VDC, IP

Rear mount 8mm indicator Yellow 2VDC, IP

Buy Now
Panel Indicators, Pilot Lights - 679-2808-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-2808-ND
Panel Indicators, Pilot Lights 679-2808-ND
"LED Panel Indicator Yellow Diffused 60° 2V 20mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Yellow Diffused 60° 2V 20mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
QRM85BXXY02E
LED Panel Mount Indicators QRM85BXXY02E
LED Panel Mount Indicators Yellow LED 2VDC 8mm Wire IP67

LED Panel Mount Indicators Yellow LED 2VDC 8mm Wire IP67

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number QRM85BXXY02E 679-2808-ND QRM85BXXY02E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Yellow Yellow
Width 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Panel
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details