"LED Panel Indicator White Diffused 60° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 679-2796-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | White |
| Terminal Type | Wire Leads |