APEM Components, Inc. LED Indication QRM85BXXG12E

Description
Rear mount 8mm indicator green 12VDC, IP
Request a Quote Datasheet
Description
Rear mount 8mm indicator green 12VDC, IP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - QRM85BXXG12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
QRM85BXXG12E
LED Indication QRM85BXXG12E
Rear mount 8mm indicator green 12VDC, IP

Rear mount 8mm indicator green 12VDC, IP

Buy Now
Panel Mount Indicators - 7654443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
7654443
Panel Mount Indicators 7654443
8mm rear mount LED indicator,green 12Vdc

8mm rear mount LED indicator,green 12Vdc

Supplier's Site
Panel Indicators, Pilot Lights - 679-2804-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-2804-ND
Panel Indicators, Pilot Lights 679-2804-ND
"LED Panel Indicator Green Diffused 60° 12V 20mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Green Diffused 60° 12V 20mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
QRM85BXXG12E
LED Panel Mount Indicators QRM85BXXG12E
LED Panel Mount Indicators INDICATOR 12V GREEN 8MM WIRED

LED Panel Mount Indicators INDICATOR 12V GREEN 8MM WIRED

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number QRM85BXXG12E 7654443 679-2804-ND QRM85BXXG12E
Product Name LED Indication Panel Mount Indicators Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Green Green; Green Green
Width 8 mm (0.3150 inch)
Rated Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
MSL MicroStat Status Indicators - MSL2-024BR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Blue; Blue, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
22mm Illuminated Projecting Push Button - 2ALP1LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details