8mm rear mount LED indicator, green 2Vdc
"LED Panel Indicator Green Diffused 60° 2V 20mA Wire Leads - 7.87"" (200.00mm)"
Rear mount 8mm indicator green 2VDC, IP6
LED Panel Mount Indicators Green LED 2VDC 5pin 8mm 200mm Wire IP67
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 7654430 | 679-2809-ND | QRM85BXXG02E | QRM85BXXG02E | QRM85BXXG02E |
| Product Name | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Indication | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Green; Green | Green | Green | ||
| Terminal Type | Pin | Wire Leads | |||
| Voltage type DC | DC |