Rear mount 8mm indicator blue 12VDC, IP6
8mm rear mount LED indicator, blue 12Vdc
"LED Panel Indicator Blue Diffused 60° 12V 20mA Wire Leads - 7.87"" (200.00mm)"
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QRM85BXXB12E | 7654455 | 679-2802-ND |
| Product Name | LED Indication | Panel Mount Indicators | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Blue | Blue; Blue | Blue |
| Width | 8 mm (0.3150 inch) | ||
| Rated Voltage | 12 volts | 12 volts |